TE Connectivity M8/M12 Cable Assemblies T4162113002-001

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4162113002-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4162113002-001
M8/M12 Cable Assemblies T4162113002-001
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - 17-T4162113002-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4162113002-001-ND
Circular Cable Assemblies 17-T4162113002-001-ND
RPC-M12-2MS-0.5SH-M1 2-2FS-PVC

RPC-M12-2MS-0.5SH-M12-2FS-PVC

Buy Now Datasheet
Cable Assemblies - T4162113002-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4162113002-001
Cable Assemblies T4162113002-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4162113002-001
Cable Assemblies T4162113002-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4162113002-001 17-T4162113002-001-ND T4162113002-001
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers