TE Connectivity M8/M12 Cable Assemblies T4161420005-004

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161420005-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161420005-004
M8/M12 Cable Assemblies T4161420005-004
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - T4161420005-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161420005-004
Cable Assemblies T4161420005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161420005-004
Cable Assemblies T4161420005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - A142286-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142286-ND
Circular Cable Assemblies A142286-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity - 95AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity
95AC0450
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity 95AC0450
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity - 33AH5465 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity
33AH5465
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity 33AH5465
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Right Angle 5 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Right Angle 5 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4161420005-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161420005-004
Cable Assemblies - Circular Cable Assemblies T4161420005-004
CBL CIRC 5POS FEM TO WIRE 9.84'

CBL CIRC 5POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161420005-004 T4161420005-004 A142286-ND 95AC0450 33AH5465 T4161420005-004
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
High Speed Digital & Data Cable - 102308-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers