TE Connectivity M8/M12 Cable Assemblies T4161320005-004

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161320005-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161320005-004
M8/M12 Cable Assemblies T4161320005-004
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black, Gray

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4161320005-004
Cable Assemblies T4161320005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4161320005-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161320005-004
Cable Assemblies T4161320005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - A142282-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142282-ND
Circular Cable Assemblies A142282-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity - 95AC0445 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity
95AC0445
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity 95AC0445
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity - 33AH5462 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity
33AH5462
Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity 33AH5462
SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 9.8 ; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4161320005-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161320005-004
Cable Assemblies - Circular Cable Assemblies T4161320005-004
CBL CIRC 5POS FEM TO WIRE 9.84'

CBL CIRC 5POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161320005-004 T4161320005-004 A142282-ND 95AC0445 33AH5462 T4161320005-004
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Connector Type A Te Connectivity Sensor Cord, 5P M12 Rcpt-Free End, 9.8 ; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Socket
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers