TE Connectivity M8/M12 Cable Assemblies T4161320005-002

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161320005-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161320005-002
M8/M12 Cable Assemblies T4161320005-002
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1008128-T4161320005-002
Cable Assemblies - Circular Cable Assemblies 1008128-T4161320005-002
Win Source Part Number: 1008128-T4161320005- 002 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 L Code Color: Gray Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Length: 3.28' (1.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A142281,RPC-M12-FS-5 CON-PUR-1.0SH Base Product Number: T41613 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1008128-T4161320005-002
Category: Cable Assemblies>Circular Cable Assemblies
Series: M12 L Code
Color: Gray
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 3.28' (1.00m)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: A142281,RPC-M12-FS-5CON-PUR-1.0SH
Base Product Number: T41613
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Circular Cable Assemblies - A142281-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142281-ND
Circular Cable Assemblies A142281-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4161320005-002
Cable Assemblies T4161320005-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4161320005-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161320005-002
Cable Assemblies T4161320005-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161320005-002
Cable Assemblies T4161320005-002
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - T4161320005-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161320005-002
Cable Assemblies - Circular Cable Assemblies T4161320005-002
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity - 95AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity
95AC0444
Sensor Cord, 5P M12 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity 95AC0444
SENSOR CORD, 5P M12 RCPT-FREE END, 3.3 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 3.3 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161320005-002 1008128-T4161320005-002 A142281-ND T4161320005-002 T4161320005-002 95AC0444
Product Name M8/M12 Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers