TE Connectivity M8/M12 Cable Assemblies T4161220005-002

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-Free End, 3.3 from TE Connectivity is designed for applications requiring reliable connections in harsh environments. It features a 5-position M12 connector and is available in a length of 1 meter (3.3 feet). The cable assembly is rated IP67, providing protection against dust and water ingress, making it suitable for industrial automation, robotics, and other demanding applications. The cord is constructed with durable materials, including PVC or PUR sheathing, and is capable of operating in temperature ranges from -40°C to +80°C for fixed applications. It supports voltage ratings of up to 250V for M12 configurations and has a current rating of 4A for 2-5 way connections. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Plug-Free End, 3.3 from TE Connectivity is designed for applications requiring reliable connections in harsh environments. It features a 5-position M12 connector and is available in a length of 1 meter (3.3 feet). The cable assembly is rated IP67, providing protection against dust and water ingress, making it suitable for industrial automation, robotics, and other demanding applications. The cord is constructed with durable materials, including PVC or PUR sheathing, and is capable of operating in temperature ranges from -40°C to +80°C for fixed applications. It supports voltage ratings of up to 250V for M12 configurations and has a current rating of 4A for 2-5 way connections. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161220005-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161220005-002
M8/M12 Cable Assemblies T4161220005-002
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - A142279-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142279-ND
Circular Cable Assemblies A142279-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4161220005-002
Cable Assemblies T4161220005-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4161220005-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161220005-002
Cable Assemblies T4161220005-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161220005-002
Cable Assemblies T4161220005-002
Cable Assemblies

Cable Assemblies

Buy Now
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Te Connectivity - 95AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Te Connectivity
95AC0440
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Te Connectivity 95AC0440
SENSOR CORD, 5P M12 PLUG-FREE END, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 3.3 ; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4161220005-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161220005-002
Cable Assemblies - Circular Cable Assemblies T4161220005-002
CBL CIRC 5POS MALE TO WIRE 3.28'

CBL CIRC 5POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161220005-002 A142279-ND T4161220005-002 95AC0440 T4161220005-002
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers