TE Connectivity M8/M12 Cable Assemblies T4161120008-001

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161120008-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161120008-001
M8/M12 Cable Assemblies T4161120008-001
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - T4161120008-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161120008-001
Cable Assemblies T4161120008-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161120008-001
Cable Assemblies T4161120008-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4161120008-001
Cable Assemblies T4161120008-001
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A142289-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142289-ND
Circular Cable Assemblies A142289-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1034484-T4161120008-001
Cable Assemblies - Circular Cable Assemblies 1034484-T4161120008-001
Win Source Part Number: 1034484-T4161120008- 001 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 Color: Gray Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 1.64' (500.00mm) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 5 Alternative Parts (Cross-Reference): T4161120008-001T4161 120008-001.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A142289,RPC-M12-MS-8 CON-PUR-0.5SH,-T4161 120008-001-SI Base Product Number: T41611 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 8 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1034484-T4161120008-001
Category: Cable Assemblies>Circular Cable Assemblies
Series: M12
Color: Gray
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 1.64' (500.00mm)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
Standard Package: 5
Alternative Parts (Cross-Reference): T4161120008-001T4161120008-001.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: A142289,RPC-M12-MS-8CON-PUR-0.5SH,-T4161120008-001-SI
Base Product Number: T41611
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 8
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Cable Assembly - 48-T4161120008-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
48-T4161120008-001
Cable Assembly 48-T4161120008-001
Cable Assembly Product overview: T4161120008-001 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Unclassified, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-T4161120008-001 can be used for catalog matching and distributor lookup.

Cable Assembly Product overview: T4161120008-001 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Unclassified, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-T4161120008-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity - 95AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity
95AC0436
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity 95AC0436
SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T416 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T416 Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity - 29AH1617 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity
29AH1617
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity 29AH1617
SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T416 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4161120008-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4161120008-001
Cable Assemblies - Circular Cable Assemblies T4161120008-001
CBL CIRC 8POS MALE TO WIRE 1.64'

CBL CIRC 8POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161120008-001 T4161120008-001 A142289-ND 1034484-T4161120008-001 48-T4161120008-001 95AC0436 29AH1617 T4161120008-001
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assembly Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details