TE Connectivity M8/M12 Cable Assemblies T4161120002-005

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4161120002-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4161120002-005
M8/M12 Cable Assemblies T4161120002-005
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-T4161120002-005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4161120002-005-ND
Circular Cable Assemblies 17-T4161120002-005-ND
RPC-M12-MS-2CON-PUR- 5.0SH

RPC-M12-MS-2CON-PUR-5.0SH

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4161120002-005
Cable Assemblies T4161120002-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4161120002-005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4161120002-005
Cable Assemblies T4161120002-005
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4161120002-005 17-T4161120002-005-ND T4161120002-005
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details
Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers