Body Features Cable Color : Blue Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black
Configuration Features Configuration Number : A Number of Positions : 2 Number of Strands : 4
Contact Features Contact Current Rating (Max) (AMP) : 4
Dimensions Conductor Diameter Range : .51 MM [.02 INCH ] Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Housing Material : Nylon
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .3 M [.98 FT ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
- Cable Color : Blue
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
- Wire Color (Base) : Brown, Blue, Black
Configuration Features
- Configuration Number : A
- Number of Positions : 2
- Number of Strands : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 4
Dimensions
- Conductor Diameter Range : .51 MM [.02 INCH ]
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
Industry Standards
Mechanical Attachment
- Connector Orientation (End A) : Straight
- Connector Orientation (End B) : Straight
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : No
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : .3 M [.98 FT ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly (End B) : M12 Socket
- Cable Assembly Type : M12 to M12
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]