TE Connectivity M8/M12 Cable Assemblies T4152A99L14-003

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Number of Strands : 124 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Conductor Diameter Range : 2 MM  [.078 INCH ] Outside Cable Diameter : 9.4 MM  [.371 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Number of Strands : 124 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Conductor Diameter Range : 2 MM  [.078 INCH ] Outside Cable Diameter : 9.4 MM  [.371 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4152A99L14-003 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4152A99L14-003
M8/M12 Cable Assemblies T4152A99L14-003
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Number of Strands : 124 Contact Features Contact Current Rating (Max) (AMP) : 16 Dimensions Conductor Diameter Range : 2 MM  [.078 INCH ] Outside Cable Diameter : 9.4 MM  [.371 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : L
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 124

Contact Features


  • Contact Current Rating (Max) (AMP) : 16

Dimensions


  • Conductor Diameter Range : 2 MM  [.078 INCH ]
  • Outside Cable Diameter : 9.4 MM  [.371 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Housing Material : Nylon

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Power
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - 17-T4152A99L14-003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4152A99L14-003-ND
Circular Cable Assemblies 17-T4152A99L14-003-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Sensor Cord, M12 R/a Plug-M12 Rcpt, 1.5M; Connector Type A Te Connectivity - 24AK8073 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 R/a Plug-M12 Rcpt, 1.5M; Connector Type A Te Connectivity
24AK8073
Sensor Cord, M12 R/a Plug-M12 Rcpt, 1.5M; Connector Type A Te Connectivity 24AK8073
SENSOR CORD, M12 R/A PLUG-M12 RCPT, 1.5M; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T415 and T416 Series RoHS Compliant: Yes

SENSOR CORD, M12 R/A PLUG-M12 RCPT, 1.5M; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T415 and T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4152A99L14-003 17-T4152A99L14-003-ND 24AK8073
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, M12 R/a Plug-M12 Rcpt, 1.5M; Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers