TE Connectivity M8/M12 Cable Assemblies T41526C9L25-200

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Gray Connector Color (End B) : Gray Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Number of Strands : 75 Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Conductor Diameter Range : 1.6 MM  [.062 INCH ] Outside Cable Diameter : 9.1 MM  [.358 - .421 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 20 M  [65.6 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Gray Connector Color (End B) : Gray Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Number of Strands : 75 Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Conductor Diameter Range : 1.6 MM  [.062 INCH ] Outside Cable Diameter : 9.1 MM  [.358 - .421 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 20 M  [65.6 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T41526C9L25-200 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T41526C9L25-200
M8/M12 Cable Assemblies T41526C9L25-200
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : L Connector Color (End A) : Gray Connector Color (End B) : Gray Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Number of Strands : 75 Contact Features Contact Current Rating (Max) (AMP) : 12 Dimensions Conductor Diameter Range : 1.6 MM  [.062 INCH ] Outside Cable Diameter : 9.1 MM  [.358 - .421 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Power Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 20 M  [65.6 FT ] Field Serviceable : No Packaging Features Packaging Method : Bag Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : L
  • Connector Color (End A) : Gray
  • Connector Color (End B) : Gray
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black, Gray

Configuration Features


  • Number of Positions : 5
  • Number of Strands : 75

Contact Features


  • Contact Current Rating (Max) (AMP) : 12

Dimensions


  • Conductor Diameter Range : 1.6 MM  [.062 INCH ]
  • Outside Cable Diameter : 9.1 MM  [.358 - .421 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Housing Material : Nylon

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Power
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 20 M  [65.6 FT ]
  • Field Serviceable : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - 17-T41526C9L25-200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T41526C9L25-200-ND
Circular Cable Assemblies 17-T41526C9L25-200-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-R/a Rcpt, 20M; Connector Type A Te Connectivity - 24AK8160 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-R/a Rcpt, 20M; Connector Type A Te Connectivity
24AK8160
Sensor Cord, 5P M12 Plug-R/a Rcpt, 20M; Connector Type A Te Connectivity 24AK8160
SENSOR CORD, 5P M12 PLUG-R/A RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:T415 and T416 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-R/A RCPT, 20M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:T415 and T416 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T41526C9L25-200 17-T41526C9L25-200-ND 24AK8160
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Plug-R/a Rcpt, 20M; Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 65.62 ft (200 dm) 65.6 ft (200 dm) 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers