TE Connectivity M8/M12 Cable Assemblies T4152123005-004

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4152123005-004 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4152123005-004
M8/M12 Cable Assemblies T4152123005-004
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black, Gray Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black, Gray

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.8 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - 17-T4152123005-004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4152123005-004-ND
Circular Cable Assemblies 17-T4152123005-004-ND
RPC-M12-5MS-3.0-M12- 5FS-PUR

RPC-M12-5MS-3.0-M12-5FS-PUR

Buy Now Datasheet
Cable Assemblies - T4152123005-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4152123005-004
Cable Assemblies T4152123005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4152123005-004
Cable Assemblies T4152123005-004
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4152123005-004 17-T4152123005-004-ND T4152123005-004
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products