TE Connectivity M8/M12 Cable Assemblies T4151420003-003

Description
Body Features Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4151420003-003 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4151420003-003
M8/M12 Cable Assemblies T4151420003-003
Body Features Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - T4151420003-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4151420003-003
Cable Assemblies T4151420003-003
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4151420003-003
Cable Assemblies T4151420003-003
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - 17-T4151420003-003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4151420003-003-ND
Circular Cable Assemblies 17-T4151420003-003-ND
RPC-M12-FR-3CON-PUR- 1.5

RPC-M12-FR-3CON-PUR-1.5

Buy Now Datasheet
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector Type A Te Connectivity - 27AJ3181 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector Type A Te Connectivity
27AJ3181
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector Type A Te Connectivity 27AJ3181
SENSOR CORD, 3P, M12 RCPT-FREE END, 1.5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T415 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M12 RCPT-FREE END, 1.5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T415 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4151420003-003 T4151420003-003 17-T4151420003-003-ND 27AJ3181
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector Type A Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details