TE Connectivity M8/M12 Cable Assemblies T4151410004-006

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4151410004-006 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4151410004-006
M8/M12 Cable Assemblies T4151410004-006
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Field Serviceable : Yes Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 7 M  [22.9 FT ]
  • Field Serviceable : Yes

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4151410004-006
Cable Assemblies T4151410004-006
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4151410004-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4151410004-006
Cable Assemblies T4151410004-006
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - 17-T4151410004-006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4151410004-006-ND
Circular Cable Assemblies 17-T4151410004-006-ND
RPC-M12-FR-4CON-PVC- 7.0

RPC-M12-FR-4CON-PVC-7.0

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4151410004-006 T4151410004-006 17-T4151410004-006-ND
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers