TE Connectivity M8/M12 Cable Assemblies T4151120008-001

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4151120008-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4151120008-001
M8/M12 Cable Assemblies T4151120008-001
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - T4151120008-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4151120008-001
Cable Assemblies T4151120008-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4151120008-001
Cable Assemblies T4151120008-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Circular Cable Assemblies - A142288-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142288-ND
Circular Cable Assemblies A142288-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity - 95AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity
95AC0426
Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity 95AC0426
SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T415 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T415 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity - 29AH1614 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity
29AH1614
Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity 29AH1614
SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T415 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T415 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4151120008-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4151120008-001
Cable Assemblies - Circular Cable Assemblies T4151120008-001
CBL CIRC 8POS MALE TO WIRE 1.64'

CBL CIRC 8POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4151120008-001 T4151120008-001 A142288-ND 95AC0426 29AH1614 T4151120008-001
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity Sensor Cord, 8P M12 Plug-Free End, 19.7; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products