TE Connectivity Standard Circular Connectors T4141L12051-001

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 22 G  [.776 OZ ] Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 5 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.071 - .126 INCH ] Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 22 G  [.776 OZ ] Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 5 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.071 - .126 INCH ] Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4141L12051-001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4141L12051-001
Standard Circular Connectors T4141L12051-001
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight : 22 G  [.776 OZ ] Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 5 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.071 - .126 INCH ] Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Entry Style : Rear Insertion
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Fluid Type : None
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Positive Stop Ferrule : Without
  • Primary Product Color : Black
  • Product Weight : 22 G  [.776 OZ ]
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Quantity (Size 16) : 5
  • Reverse Gender : Yes

Dimensions


  • Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.071 - .126 INCH ]

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Keyed
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number T4141L12051-001 T4141L12051-001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0205-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1437719-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers