TE ConnectivityStandard Circular ConnectorsT4141L12031-001
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (OZ) : .621 Shell Base Material : Copper Alloy Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 3 Reverse Gender : Yes
Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM [.071 - .126 INCH ]
Housing Features Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No
Other Field Serviceable : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (OZ) : .621 Shell Base Material : Copper Alloy Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 3 Reverse Gender : Yes
Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM [.071 - .126 INCH ]
Housing Features Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No
Other Field Serviceable : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (OZ) : .621 Shell Base Material : Copper Alloy Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 3 Reverse Gender : Yes
Dimensions Panel Thickness (Recommended) : 1.5 - 3.2 MM [.071 - .126 INCH ]
Housing Features Circular Connector Shell Size : 18
Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No
Other Field Serviceable : Yes
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
Entry Style : Rear Insertion
Environmental Protection : IP67
Environmental Protection Type : Sealed
Fluid Type : None
Hermetically Sealed : Yes
O-Ring Material : Silicone
Peripheral Seal Material : Silicone
Positive Stop Ferrule : Without
Primary Product Color : Black
Product Weight (OZ) : .621
Shell Base Material : Copper Alloy
Shell Plating Material : Nickel
Configuration Features
Contacts Preloaded : Yes
Factory Installed Backshell : Without
Number of Positions : 3
Number of Power Positions : 3
Number of Signal Positions : 0
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 16
Contact Quantity (Size 16) : 3
Reverse Gender : Yes
Dimensions
Panel Thickness (Recommended) : 1.5 - 3.2 MM [.071 - .126 INCH ]
Housing Features
Circular Connector Shell Size : 18
Industry Standards
Compatible With Approved Standards Products : UL E28476
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Panel Mount & Board Mount
Mating Alignment : Without
Mating Alignment Type : Keyed
Panel Mount Feature Type : Flange
Operation/Application
Circuit Application : Power
Durability Rating (CYCLE) : 100
Shielded : No
Other
Field Serviceable : Yes
Packaging Features
Packaging Quantity : 1
Product Type Features
Assembly Requirement : Factory Assembled
Assembly Type : Electrical Connector
Circular Connector Shell Type : Metal-Shell
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector System : Wire-to-Panel
Sealable : Yes
Shell Type : Metal
Usage Conditions
IP Dust Sealing Level : 6
IP Water Sealing Level : IP67
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]