TE Connectivity T4130012121-000

Description
M12,REAR MOUNT,MALE,A,12P,SOL DER WIRE
Request a Quote
Description
M12,REAR MOUNT,MALE,A,12P,SOL DER WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - T4130012121-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12,REAR MOUNT,MALE,A,12P,SOL DER WIRE

M12,REAR MOUNT,MALE,A,12P,SOLDER WIRE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number T4130012121-000
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details