TE Connectivity Circular Cable Assemblies T4073014031-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126813-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126813-ND
Circular Cable Assemblies A126813-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4073014031-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4073014031-001
Cable Assemblies - Circular Cable Assemblies T4073014031-001
CBL CIRC 3POS FEM TO WIRE 0.66'

CBL CIRC 3POS FEM TO WIRE 0.66'

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity - 45AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity
45AC5668
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity 45AC5668
SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity - 46AC2346 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity
46AC2346
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity 46AC2346
SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126813-ND T4073014031-001 45AC5668 46AC2346
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details