TE Connectivity Circular Cable Assemblies T4072014041-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126823-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126823-ND
Circular Cable Assemblies A126823-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity - 46AC2345 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity
46AC2345
Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity 46AC2345
SENSOR CORD, 4P M8 PLUG-FREE END, 0.2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-FREE END, 0.2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4072014041-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4072014041-001
Cable Assemblies - Circular Cable Assemblies T4072014041-001
CBL CIRC 4POS MALE TO WIRE 0.66'

CBL CIRC 4POS MALE TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126823-ND 46AC2345 T4072014041-001
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details