TE Connectivity Circular Cable Assemblies T4071017031-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126817-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126817-ND
Circular Cable Assemblies A126817-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4071017031-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4071017031-001
Cable Assemblies - Circular Cable Assemblies T4071017031-001
CBL CIRC 3POS FEM TO WIRE 0.66'

CBL CIRC 3POS FEM TO WIRE 0.66'

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity - 46AC2342 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity
46AC2342
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity 46AC2342
SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity - 45AC5664 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity
45AC5664
Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity 45AC5664
SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 0.2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126817-ND T4071017031-001 46AC2342 45AC5664
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity Sensor Cord, 3P M8 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6430A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details