Cable Assembly 0.66' (200.00mm)
SENSOR CORD, 4P M8 PLUG-FREE END, 0.2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
SENSOR CORD, 4P M8 PLUG-FREE END, 0.2M; Connector to Connector:M8 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:M8 Sensor StraightRoHS Compliant: Yes
CBL CIRC 4POS MALE TO WIRE 0.66'
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A126812-ND | 46AC2341 | 45AC5663 | T4070014041-001 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector Type A Te Connectivity | Sensor Cord, 4P M8 Plug-Free End, 0.2M; Connector To Connector Te Connectivity | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |