TE Connectivity M8/M12 Cable Assemblies T4061420004-002

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061420004-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061420004-002
M8/M12 Cable Assemblies T4061420004-002
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061420004-002
Cable Assemblies T4061420004-002
M8 CABLE RA FEMALE 1.0M 4POS PUR CABLE

M8 CABLE RA FEMALE 1.0M 4POS PUR CABLE

Buy Now
Circular Cable Assemblies - A142365-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142365-ND
Circular Cable Assemblies A142365-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assembly - 48-T4061420004-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
48-T4061420004-002
Cable Assembly 48-T4061420004-002
Cable Assembly Circular 1m 24AWG M8 Circular 4 Right Angle Product overview: T4061420004-002 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Unclassified, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-T4061420004-002 can be used for catalog matching and distributor lookup.

Cable Assembly Circular 1m 24AWG M8 Circular 4 Right Angle Product overview: T4061420004-002 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Unclassified, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-T4061420004-002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1097739-T4061420004-002
Cable Assemblies - Circular Cable Assemblies 1097739-T4061420004-002
Win Source Part Number: 1097739-T4061420004- 002 Category: Cable Assemblies>Circular Cable Assemblies Series: M8 Color: Gray Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 3.28' (1.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 10 Alternative Parts (Cross-Reference): T4061420004-002T4061 420004-002.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: 2266-T4061420004-002 ,A142365,M8 CABLE RA FEMALE 1.0M 4POS PUR CABLE Base Product Number: T40614 1st Connector Type: Plug, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1097739-T4061420004-002
Category: Cable Assemblies>Circular Cable Assemblies
Series: M8
Color: Gray
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 3.28' (1.00m)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
Standard Package: 10
Alternative Parts (Cross-Reference): T4061420004-002T4061420004-002.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-T4061420004-002,A142365,M8 CABLE RA FEMALE 1.0M 4POS PUR CABLE
Base Product Number: T40614
1st Connector Type: Plug, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Sensor Cord, 4P M8 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity - 95AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity
95AC0404
Sensor Cord, 4P M8 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity 95AC0404
SENSOR CORD, 4P M8 RCPT-FREE END, 3.3 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 3.3 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061420004-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061420004-002
Cable Assemblies - Circular Cable Assemblies T4061420004-002
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061420004-002 T4061420004-002 A142365-ND 48-T4061420004-002 1097739-T4061420004-002 95AC0404 T4061420004-002
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M8 Rcpt-Free End, 3.3 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details