TE Connectivity M8/M12 Cable Assemblies T4061410003-003

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061410003-003 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061410003-003
M8/M12 Cable Assemblies T4061410003-003
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - A142349-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142349-ND
Circular Cable Assemblies A142349-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061410003-003
Cable Assemblies T4061410003-003
M8 CABLE RA FEMALE 1.5M 3POS PVC CABLE

M8 CABLE RA FEMALE 1.5M 3POS PVC CABLE

Buy Now
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Connector Type A Te Connectivity - 95AC0399 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Connector Type A Te Connectivity
95AC0399
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Connector Type A Te Connectivity 95AC0399
SENSOR CORD, 3P M8 RCPT-FREE END, 4.9 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 4.9 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Cable Length Metric Te Connectivity - 33AH5446 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Cable Length Metric Te Connectivity
33AH5446
Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Cable Length Metric Te Connectivity 33AH5446
SENSOR CORD, 3P M8 RCPT-FREE END, 4.9 ; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 4.9 ; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 3 Position Receptacle; Connector Type RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4061410003-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061410003-003
Cable Assemblies - Circular Cable Assemblies T4061410003-003
CBL CIRC 3POS FEM TO WIRE 4.92'

CBL CIRC 3POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061410003-003 A142349-ND T4061410003-003 95AC0399 33AH5446 T4061410003-003
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Connector Type A Te Connectivity Sensor Cord, 3P M8 Rcpt-Free End, 4.9 ; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers