TE Connectivity M8/M12 Cable Assemblies T4061310004-005

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061310004-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061310004-005
M8/M12 Cable Assemblies T4061310004-005
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - A142360-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142360-ND
Circular Cable Assemblies A142360-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061310004-005
Cable Assemblies T4061310004-005
M8 CABLE ST FEMALE 5M 4POS PVC CABLE

M8 CABLE ST FEMALE 5M 4POS PVC CABLE

Buy Now
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity - 95AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity
95AC0395
Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity 95AC0395
SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 16.4 ; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061310004-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061310004-005
Cable Assemblies - Circular Cable Assemblies T4061310004-005
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061310004-005 A142360-ND T4061310004-005 95AC0395 T4061310004-005
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 4P M8 Rcpt-Free End, 16.4 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Twisted Pair Cable - 073455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers