TE Connectivity M8/M12 Cable Assemblies T4061220003-002

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061220003-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061220003-002
M8/M12 Cable Assemblies T4061220003-002
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - A142345-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142345-ND
Circular Cable Assemblies A142345-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061220003-002
Cable Assemblies T4061220003-002
M8 CABLE RA M 1.0M 3POS PUR CABLE

M8 CABLE RA M 1.0M 3POS PUR CABLE

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061220003-002
Cable Assemblies T4061220003-002
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - T4061220003-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061220003-002
Cable Assemblies - Circular Cable Assemblies T4061220003-002
CBL CIRC 3POS MALE TO WIRE 3.28'

CBL CIRC 3POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cord, 3P M8 Plug-Free End, 3.3 ; Cable Length Metric Te Connectivity - 33AH5437 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Free End, 3.3 ; Cable Length Metric Te Connectivity
33AH5437
Sensor Cord, 3P M8 Plug-Free End, 3.3 ; Cable Length Metric Te Connectivity 33AH5437
SENSOR CORD, 3P M8 PLUG-FREE END, 3.3 ; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 3 Position Plug; Connector Type B:Free RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-FREE END, 3.3 ; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Right Angle 3 Position Plug; Connector Type B:Free RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061220003-002 A142345-ND T4061220003-002 T4061220003-002 33AH5437
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Plug-Free End, 3.3 ; Cable Length Metric Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 102308-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers