TE Connectivity M8/M12 Cable Assemblies T4061210004-006

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061210004-006 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061210004-006
M8/M12 Cable Assemblies T4061210004-006
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 7 M  [22.9 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Circular Cable Assemblies - 17-T4061210004-006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4061210004-006-ND
Circular Cable Assemblies 17-T4061210004-006-ND
M8 CABLE RA M 7M 4POS PVC CABLE

M8 CABLE RA M 7M 4POS PVC CABLE

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061210004-006
Cable Assemblies T4061210004-006
M8 CABLE RA M 7M 4POS PVC CABLE

M8 CABLE RA M 7M 4POS PVC CABLE

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061210004-006 17-T4061210004-006-ND T4061210004-006
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details