TE Connectivity M8/M12 Cable Assemblies T4061120004-005

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061120004-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061120004-005
M8/M12 Cable Assemblies T4061120004-005
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061120004-005
Cable Assemblies T4061120004-005
M8 CABLE ST M 5M 4POS PUR CABLE

M8 CABLE ST M 5M 4POS PUR CABLE

Buy Now
Circular Cable Assemblies - A142355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142355-ND
Circular Cable Assemblies A142355-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M8 Plug-Free End, 16.4 ; Connector Type A Te Connectivity - 95AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Free End, 16.4 ; Connector Type A Te Connectivity
95AC0386
Sensor Cord, 4P M8 Plug-Free End, 16.4 ; Connector Type A Te Connectivity 95AC0386
SENSOR CORD, 4P M8 PLUG-FREE END, 16.4 ; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-FREE END, 16.4 ; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061120004-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061120004-005
Cable Assemblies - Circular Cable Assemblies T4061120004-005
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061120004-005 T4061120004-005 A142355-ND 95AC0386 T4061120004-005
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M8 Plug-Free End, 16.4 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers