TE Connectivity M8/M12 Cable Assemblies T4061120003-005

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061120003-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061120003-005
M8/M12 Cable Assemblies T4061120003-005
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061120003-005
Cable Assemblies T4061120003-005
M8 CABLE ST M 5M 3POS PUR CABLE

M8 CABLE ST M 5M 3POS PUR CABLE

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061120003-005
Cable Assemblies T4061120003-005
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A142342-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142342-ND
Circular Cable Assemblies A142342-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4061120003-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061120003-005
Cable Assemblies - Circular Cable Assemblies T4061120003-005
CBL CIRC 3POS MALE TO WIRE 16.4'

CBL CIRC 3POS MALE TO WIRE 16.4'

Supplier's Site
Sensor Cord, 3P M8 Plug-Free End, 16.4 ; Cable Length Metric Te Connectivity - 33AH5431 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Free End, 16.4 ; Cable Length Metric Te Connectivity
33AH5431
Sensor Cord, 3P M8 Plug-Free End, 16.4 ; Cable Length Metric Te Connectivity 33AH5431
SENSOR CORD, 3P M8 PLUG-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free E RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-FREE END, 16.4 ; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061120003-005 T4061120003-005 A142342-ND T4061120003-005 33AH5431
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P M8 Plug-Free End, 16.4 ; Cable Length Metric Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers