TE Connectivity M8/M12 Cable Assemblies T4061110004-007

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061110004-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061110004-007
M8/M12 Cable Assemblies T4061110004-007
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4061110004-007
Cable Assemblies T4061110004-007
M8 CABLE ST M 10M 4POS PVC CABLE

M8 CABLE ST M 10M 4POS PVC CABLE

Buy Now
Circular Cable Assemblies - 17-T4061110004-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4061110004-007-ND
Circular Cable Assemblies 17-T4061110004-007-ND
M8 CABLE ST M 10M 4POS PVC CABLE

M8 CABLE ST M 10M 4POS PVC CABLE

Buy Now Datasheet
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Te Connectivity - 27AJ3071 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Te Connectivity
27AJ3071
Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Te Connectivity 27AJ3071
SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061110004-007 T4061110004-007 17-T4061110004-007-ND 27AJ3071
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P, M8 Plug-Free End, 10M; Connector Type A Te Connectivity
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products