TE Connectivity M8/M12 Cable Assemblies T4061110003-001

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061110003-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061110003-001
M8/M12 Cable Assemblies T4061110003-001
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 3 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 3

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4061110003-001
Cable Assemblies T4061110003-001
M8 CABLE ST M 0.5M 3POS PVC CABLE

M8 CABLE ST M 0.5M 3POS PVC CABLE

Buy Now
Circular Cable Assemblies - A142340-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142340-ND
Circular Cable Assemblies A142340-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 3P M8 Plug-Free End, 19.7; Connector Type A Te Connectivity - 95AC0380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Free End, 19.7; Connector Type A Te Connectivity
95AC0380
Sensor Cord, 3P M8 Plug-Free End, 19.7; Connector Type A Te Connectivity 95AC0380
SENSOR CORD, 3P M8 PLUG-FREE END, 19.7"; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T406 Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-FREE END, 19.7"; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T406 Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 3P M8 Plug-Free End, 19.7; Cable Length Metric Te Connectivity - 33AH5427 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Free End, 19.7; Cable Length Metric Te Connectivity
33AH5427
Sensor Cord, 3P M8 Plug-Free End, 19.7; Cable Length Metric Te Connectivity 33AH5427
SENSOR CORD, 3P M8 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-FREE END, 19.7"; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:T406 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - T4061110003-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4061110003-001
Cable Assemblies - Circular Cable Assemblies T4061110003-001
CBL CIRC 3POS MALE TO WIRE 1.64'

CBL CIRC 3POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4061110003-001 T4061110003-001 A142340-ND 95AC0380 33AH5427 T4061110003-001
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 3P M8 Plug-Free End, 19.7; Connector Type A Te Connectivity Sensor Cord, 3P M8 Plug-Free End, 19.7; Cable Length Metric Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details