TE Connectivity M8/M12 Cable Assemblies T4052228004-002

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown-White-Blue-Bla ck Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown-White-Blue-Bla ck Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4052228004-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4052228004-002
M8/M12 Cable Assemblies T4052228004-002
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown-White-Blue-Bla ck Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown-White-Blue-Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Right Angle
  • Thread Size : M8 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M8 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - 17-T4052228004-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4052228004-002-ND
Circular Cable Assemblies 17-T4052228004-002-ND
RPC-M8-4MR-1.0-M12-4 FR-PUR

RPC-M8-4MR-1.0-M12-4FR-PUR

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4052228004-002
Cable Assemblies T4052228004-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Cable Assemblies - T4052228004-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4052228004-002
Cable Assemblies T4052228004-002
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4052228004-002 17-T4052228004-002-ND T4052228004-002
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers