TE Connectivity M8/M12 Cable Assemblies T4052117003-001

Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4052117003-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4052117003-001
M8/M12 Cable Assemblies T4052117003-001
Body Features Cable Color : Black Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Outside Cable Diameter : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Outside Cable Diameter : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M8 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - 17-T4052117003-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4052117003-001-ND
Circular Cable Assemblies 17-T4052117003-001-ND
RPC-M8-3MS-0.5-M12-3 FS-PVC

RPC-M8-3MS-0.5-M12-3FS-PVC

Buy Now Datasheet
Cable Assemblies - T4052117003-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
T4052117003-001
Cable Assemblies T4052117003-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4052117003-001
Cable Assemblies T4052117003-001
Industrial Communication Cable Assemblie

Industrial Communication Cable Assemblie

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4052117003-001 17-T4052117003-001-ND T4052117003-001
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers