TE Connectivity M8/M12 Cable Assemblies T4051320003-006

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4051320003-006 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4051320003-006
M8/M12 Cable Assemblies T4051320003-006
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7 M  [22.9 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Housing Features


  • Housing Material : Nylon

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 7 M  [22.9 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
T4051320003-006
Cable Assemblies T4051320003-006
M8 CABLE ST FEMALE 7M 3P PUR CABLE

M8 CABLE ST FEMALE 7M 3P PUR CABLE

Buy Now
Circular Cable Assemblies - 17-T4051320003-006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4051320003-006-ND
Circular Cable Assemblies 17-T4051320003-006-ND
M8 CABLE ST FEMALE 7M 3P PUR CAB

M8 CABLE ST FEMALE 7M 3P PUR CAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4051320003-006 T4051320003-006 17-T4051320003-006-ND
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171934-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details