TE Connectivity M8/M12 Cable Assemblies T4051220003-001

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4051220003-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4051220003-001
M8/M12 Cable Assemblies T4051220003-001
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Housing Material : Nylon Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Housing Features


  • Housing Material : Nylon

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-T4051220003-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-T4051220003-001-ND
Circular Cable Assemblies 17-T4051220003-001-ND
CBL 3POS RCPT RA TO WIRE 1.64'

CBL 3POS RCPT RA TO WIRE 1.64'

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
T4051220003-001
Cable Assemblies T4051220003-001
M8 CABLE RA MALE 0.5M 3P PUR CABLE

M8 CABLE RA MALE 0.5M 3P PUR CABLE

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number T4051220003-001 17-T4051220003-001-ND T4051220003-001
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082845-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details