T3930041301-000 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & RetainersT3930041301-000
Description
Body Features Primary Product Material : C.R Steel
Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : C.R Steel
Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Material : C.R Steel
Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Material : C.R Steel
Product Type Features
Connector Hardware Accessory Type : Hardware Kit
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]