TE Connectivity Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity T3212-SWARE-PRINTER

Description
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:TE Labels, Cable Markers & Sleeves; T3200 Cutter, T3200 Perforator & EC9926 Reel Holder; Print Resolution:300dpi; RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:TE Labels, Cable Markers & Sleeves; T3200 Cutter, T3200 Perforator & EC9926 Reel Holder; Print Resolution:300dpi; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity - 94AC5231 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity
94AC5231
Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity 94AC5231
THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:TE Labels, Cable Markers & Sleeves; T3200 Cutter, T3200 Perforator & EC9926 Reel Holder; Print Resolution:300dpi; RoHS Compliant: Yes

THERMAL TRANSFER PRINTER, 300DPI; Product Range:T3212 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:TE Labels, Cable Markers & Sleeves; T3200 Cutter, T3200 Perforator & EC9926 Reel Holder; Print Resolution:300dpi; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 94AC5231
Product Name Thermal Transfer Printer, 300Dpi; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details