TE Connectivity Label Printer; Product Range Te Connectivity T312M-PRINTER

Description
LABEL PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; Colour:Beige; Features:Produces crisp, high-quality text, bar codes & graphic images, Enhanced memory & 32-bit processor provide fast data processing & print speeds RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; Colour:Beige; Features:Produces crisp, high-quality text, bar codes & graphic images, Enhanced memory & 32-bit processor provide fast data processing & print speeds RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer; Product Range Te Connectivity - 29K8327 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer; Product Range Te Connectivity
29K8327
Label Printer; Product Range Te Connectivity 29K8327
LABEL PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; Colour:Beige; Features:Produces crisp, high-quality text, bar codes & graphic images, Enhanced memory & 32-bit processor provide fast data processing & print speeds RoHS Compliant: Yes

LABEL PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; Colour:Beige; Features:Produces crisp, high-quality text, bar codes & graphic images, Enhanced memory & 32-bit processor provide fast data processing & print speeds RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29K8327
Product Name Label Printer; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details