TE Connectivity Thermal Transfer Printer; Product Range Raychem Te Connectivity T308S-PRINTER

Description
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; External Depth:19.5"; External Height:15.5"; External Width:11.2"; Flash Memory Size:750KB; Print Resolution:200dpi; Print Speed:8"/s; Print Width Max:4.1" RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; External Depth:19.5"; External Height:15.5"; External Width:11.2"; Flash Memory Size:750KB; Print Resolution:200dpi; Print Speed:8"/s; Print Width Max:4.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer; Product Range Raychem Te Connectivity - 29K8326 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer; Product Range Raychem Te Connectivity
29K8326
Thermal Transfer Printer; Product Range Raychem Te Connectivity 29K8326
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; External Depth:19.5"; External Height:15.5"; External Width:11.2"; Flash Memory Size:750KB; Print Resolution:200dpi; Print Speed:8"/s; Print Width Max:4.1" RoHS Compliant: Yes

THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; Body Material:Metal; External Depth:19.5"; External Height:15.5"; External Width:11.2"; Flash Memory Size:750KB; Print Resolution:200dpi; Print Speed:8"/s; Print Width Max:4.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29K8326
Product Name Thermal Transfer Printer; Product Range Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details