Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121682-T2K-229064-1
Color: White
Material: Kapton, Polyimide
Categories: Custom Parts
Alternative Parts (Cross-Reference): A23615-000;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Operating Temperature: 572 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121682-T2K-229064-10-9 |
| Product Name | Custom Parts - Custom Parts (S - T) - T2K-229064-10-9 |