TE Connectivity Labels, Stickers, Decals - Blank T2K-165051-25-9

Description
LABELS ID
Request a Quote Datasheet
Description
LABELS ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-T2K-165051-25-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-T2K-165051-25-9-ND
Labels, Stickers, Decals - Blank 484-T2K-165051-25-9-ND
LABELS ID

LABELS ID

Buy Now Datasheet
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity - 29K8249 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity
29K8249
Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity 29K8249
LABEL, SELF ADHESIVE, 16.5X5.1MM 25000PC; Label Type:Thermal Transfer Printable; Label Dimensions:5.1mm x 16.5mm; Label Material:Polyamide; Label Colour:White; Pack Quantity:25000; Product Range:T2K Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 16.5X5.1MM 25000PC; Label Type:Thermal Transfer Printable; Label Dimensions:5.1mm x 16.5mm; Label Material:Polyamide; Label Colour:White; Pack Quantity:25000; Product Range:T2K Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-T2K-165051-25-9-ND 29K8249
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive, 16.5X5.1Mm 25000Pc; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details