TE Connectivity Labels, Stickers, Decals - Blank T2K-095095-10-9

Description
LABELS ID
Request a Quote Datasheet
Description
LABELS ID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - T2K-095095-10-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
T2K-095095-10-9-ND
Labels, Stickers, Decals - Blank T2K-095095-10-9-ND
LABELS ID

LABELS ID

Buy Now Datasheet
Label, Self Adhesive, 9.5X9.5Mm, 10000Pc; Label Type Te Connectivity - 29K8248 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 9.5X9.5Mm, 10000Pc; Label Type Te Connectivity
29K8248
Label, Self Adhesive, 9.5X9.5Mm, 10000Pc; Label Type Te Connectivity 29K8248
LABEL, SELF ADHESIVE, 9.5X9.5MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:9.5mm x 9.5mm; Label Material:Polyamide; Label Colour:White; Pack Quantity:10000; Product Range:T2K Series; Colour:White RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 9.5X9.5MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:9.5mm x 9.5mm; Label Material:Polyamide; Label Colour:White; Pack Quantity:10000; Product Range:T2K Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number T2K-095095-10-9-ND 29K8248
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive, 9.5X9.5Mm, 10000Pc; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details