TE Connectivity Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2; Product Range Te Connectivity T2193503201-000

Description
HEAVY DUTY INSERT, RCPT, 1POS, 35-120MM2; Product Range:HCM350 Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1POS, 35-120MM2; Product Range:HCM350 Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2; Product Range Te Connectivity - 65AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2; Product Range Te Connectivity
65AC6755
Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2; Product Range Te Connectivity 65AC6755
HEAVY DUTY INSERT, RCPT, 1POS, 35-120MM2; Product Range:HCM350 Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 35-120MM2; Product Range:HCM350 Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6755
Product Name Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Sealing Plugs - MIV-ESP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Cable Gland Plugs - 606544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M20 x 1.5
View Details
Center Pull Tapered Plastic Plugs - CP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details