Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108264-T2113000101-
Number of Positions: 8
Current Rating: 1 A
Number of Contacts: 8
Contact Current Rating: 1 A
Number of Poles: 8
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Sealable: No
Circuit Application: Signal
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108264-T2113000101-100 |
| Product Name | Custom Parts - Custom Parts (S - T) - T2113000101-100 |