TE Connectivity Heavy Duty Insert, Plug, 7Pos, 40A; Product Range Te Connectivity T2111342101-000

Description
HEAVY DUTY INSERT, PLUG, 7POS, 40A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 7POS, 40A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 7Pos, 40A; Product Range Te Connectivity - 36AJ5267 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7Pos, 40A; Product Range Te Connectivity
36AJ5267
Heavy Duty Insert, Plug, 7Pos, 40A; Product Range Te Connectivity 36AJ5267
HEAVY DUTY INSERT, PLUG, 7POS, 40A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7POS, 40A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:7 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 36AJ5267
Product Name Heavy Duty Insert, Plug, 7Pos, 40A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M8x1.25-5 metal Breather Vent Plug - MIV-08MS-5 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details
Cable Gland Plugs - 2116793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Polyamide
NPT Thread M20
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details