TE Connectivity Heavy Duty Insert, Rcpt, 20Pos, 12Awg; Product Range Te Connectivity T2111202201-007

Description
HEAVY DUTY INSERT, RCPT, 20POS, 12AWG; Product Range:HMN Series; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 20POS, 12AWG; Product Range:HMN Series; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 20Pos, 12Awg; Product Range Te Connectivity - 62AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 20Pos, 12Awg; Product Range Te Connectivity
62AC1380
Heavy Duty Insert, Rcpt, 20Pos, 12Awg; Product Range Te Connectivity 62AC1380
HEAVY DUTY INSERT, RCPT, 20POS, 12AWG; Product Range:HMN Series; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 20POS, 12AWG; Product Range:HMN Series; No. of Contacts:20Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1380
Product Name Heavy Duty Insert, Rcpt, 20Pos, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details