TE Connectivity Heavy Duty Insert, Rcpt, 12Pos, 14Awg; Product Range Te Connectivity T2111122201-007

Description
HEAVY DUTY INSERT, RCPT, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 12Pos, 14Awg; Product Range Te Connectivity - 62AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 12Pos, 14Awg; Product Range Te Connectivity
62AC1376
Heavy Duty Insert, Rcpt, 12Pos, 14Awg; Product Range Te Connectivity 62AC1376
HEAVY DUTY INSERT, RCPT, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1376
Product Name Heavy Duty Insert, Rcpt, 12Pos, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

343 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.343 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers