TE Connectivity Heavy Duty Insert, Plug, 12Pos, 14Awg; Product Range Te Connectivity T2111122101-007

Description
HEAVY DUTY INSERT, PLUG, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12Pos, 14Awg; Product Range Te Connectivity - 62AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos, 14Awg; Product Range Te Connectivity
62AC1375
Heavy Duty Insert, Plug, 12Pos, 14Awg; Product Range Te Connectivity 62AC1375
HEAVY DUTY INSERT, PLUG, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12POS, 14AWG; Product Range:HMN Series; No. of Contacts:12Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1375
Product Name Heavy Duty Insert, Plug, 12Pos, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details