TE Connectivity Heavy Duty Insert, Plug, 8Pos, 12Awg; Product Range Te Connectivity T2111082101-007

Description
HEAVY DUTY INSERT, PLUG, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 12Awg; Product Range Te Connectivity - 62AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 12Awg; Product Range Te Connectivity
62AC1371
Heavy Duty Insert, Plug, 8Pos, 12Awg; Product Range Te Connectivity 62AC1371
HEAVY DUTY INSERT, PLUG, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 12AWG; Product Range:HMN Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1371
Product Name Heavy Duty Insert, Plug, 8Pos, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details
Three Layer Septa - 76022 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details