TE Connectivity Heavy Duty Insert, Plug, 6Pos, 12Awg; Product Range Te Connectivity T2111063101-007

Description
HEAVY DUTY INSERT, PLUG, 6POS, 12AWG; Product Range:HMN Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6POS, 12AWG; Product Range:HMN Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6Pos, 12Awg; Product Range Te Connectivity - 62AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6Pos, 12Awg; Product Range Te Connectivity
62AC1369
Heavy Duty Insert, Plug, 6Pos, 12Awg; Product Range Te Connectivity 62AC1369
HEAVY DUTY INSERT, PLUG, 6POS, 12AWG; Product Range:HMN Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6POS, 12AWG; Product Range:HMN Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1369
Product Name Heavy Duty Insert, Plug, 6Pos, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

500 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" NPT; 0.500 inches
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers