TE Connectivity Heavy Duty Insert, Rcpt, 4Pos, 6Mm2; Product Range Te Connectivity T2111042201-007

Description
HEAVY DUTY INSERT, RCPT, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4Pos, 6Mm2; Product Range Te Connectivity - 62AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 6Mm2; Product Range Te Connectivity
62AC1366
Heavy Duty Insert, Rcpt, 4Pos, 6Mm2; Product Range Te Connectivity 62AC1366
HEAVY DUTY INSERT, RCPT, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 6MM2; Product Range:HMN Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1366
Product Name Heavy Duty Insert, Rcpt, 4Pos, 6Mm2; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details